BYQ28X-200,127 Diodes by WeEn Semiconductors

RECTIFIER ARRAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 10A
Diode Configuration Dual Common Cathode
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 25ns
Forward Surge Current Ifsm Max 55A
RoHS Compliant Yes

Alternative Descriptions

Diode Switching 200V 10A 3-Pin(3+Tab) TO-220F Rail | Avnet America
Rectifier Array | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BYQ28X-200,127?

Additional datasheets, footprints and schematics for BYQ28X-200,127 are listed on our Part Details page. You can also find images and similar parts to BYQ28X-200,127 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BYQ28X-200,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYQ28X-200,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BYQ28X-200,127 fall under?

The BYQ28X-200,127 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BYQ28X-200,127 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BYQ28X-200,127 you can contact the distributor directly for product support, shipping queries etc.

Is the BYQ28X-200,127 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BYQ28X-200,127 have stock available?

Authorised distributors including Avnet America, Newark Electronics, Avnet Asia, EBV Elektronik and Avnet Silica have stock available or on a lead time for BYQ28X-200,127.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BYQ28X-200,127 often in real-time on the comparison pages.

What if I can't find stock of BYQ28X-200,127?

You can fill out our help required form which you can use to request a quote for BYQ28X-200,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay