Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,511
in stock
|
Buy Now | |
element14
from US$0.29
|
4,511
in stock
|
Buy Now | |
Farnell
from US$0.27
|
4,511
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Dual, 10A, 200V, To-220Ab | Newark Electronics |
RECTIFIER, DUAL, 10A, 200V, TO-220AB | element14 |
Rectifier diode,BYQ28E-200 10A 200V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 10A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYQ28E-200 127?
Additional datasheets, footprints and schematics for BYQ28E-200 127 are listed on our Part Details page. You can also find images and similar parts to BYQ28E-200 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYQ28E-200 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYQ28E-200 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYQ28E-200 127 fall under?
The BYQ28E-200 127 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BYQ28E-200 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYQ28E-200 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BYQ28E-200 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYQ28E-200 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BYQ28E-200 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYQ28E-200 127 often in real-time on the comparison pages.
What if I can't find stock of BYQ28E-200 127?
You can fill out our help required form which you can use to request a quote for BYQ28E-200 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.