Status: | Unknown |
---|---|
Series: | BYM13-xx Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
12,560
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
22,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,110
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
1,414
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,393
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,500
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-213AB |
No. of Pins | - |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Product Range | BYM13-xx Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Semiconductor Technology | Si |
BYM13-40 Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - DO-213AB | Future Electronics |
Diode Schottky 40V 1A DO213AB | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
1.0A 40V SKY DO213AB | TTI Europe |
Vishay Schottky Diode, 1A, 40V, DO-213AB | Distrelec |
Diode Schottky 40V 1A 2-Pin DO-213AB T/R | EBV Elektronik |
SCHOTTKY-DIODE 40V 1,0A GL41 | Rutronik |
Schottky Rectifier, 1A 40V Do-213Ab | Newark Electronics |
DIODE, SCHOTTKY, 1A, 40V, SMD | Farnell |
Where can I find additional details, specifications and documents for a BYM13-40-E3/96?
Additional datasheets, footprints and schematics for BYM13-40-E3/96 are listed on our Part Details page. You can also find images and similar parts to BYM13-40-E3/96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYM13-40-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYM13-40-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYM13-40-E3/96 fall under?
The BYM13-40-E3/96 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYM13-40-E3/96 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYM13-40-E3/96 you can contact the distributor directly for product support, shipping queries etc.
Is the BYM13-40-E3/96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYM13-40-E3/96 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, TTI Europe and Distrelec have stock available or on a lead time for BYM13-40-E3/96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYM13-40-E3/96 often in real-time on the comparison pages.
What if I can't find stock of BYM13-40-E3/96?
You can fill out our help required form which you can use to request a quote for BYM13-40-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.