Status: | Unknown |
---|---|
Series: | BYM12 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
5,920
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
130,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
46,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
3,930
in stock
|
Buy Now | |
element14
from US$0.15
|
550
in stock
|
Buy Now | |
Farnell
from US$0.15
|
550
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-213AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYM12 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Depth | 3mm |
External Length / Height | 6mm |
External Width | 3mm |
Forward Voltage | 1V |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Termination Type | Surface Mount Device |
1.0A 200V UF DO213AB | TTI Europe |
1 A 200 V 50 ns Surface Mount Glass Passivated Ultrafast Rectifier - DO-213AB | Future Electronics |
Diode Ultra Fast Rectifier 200V 1A | RS |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE, FAST, 1A, 200V, SMD | element14 |
Diode Switching 200V 1A 2-Pin DO-213AB T/R | EBV Elektronik |
Diode, Fast, 1A, 200V, Surface Mount- Smd | Newark Electronics |
Vishay Ultrafast Rectifier 200V 1A 50ns DO-213AB | Distrelec |
Where can I find additional details, specifications and documents for a BYM12-200-E3/96?
Additional datasheets, footprints and schematics for BYM12-200-E3/96 are listed on our Part Details page. You can also find images and similar parts to BYM12-200-E3/96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYM12-200-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYM12-200-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYM12-200-E3/96 fall under?
The BYM12-200-E3/96 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYM12-200-E3/96 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYM12-200-E3/96 you can contact the distributor directly for product support, shipping queries etc.
Is the BYM12-200-E3/96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYM12-200-E3/96 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BYM12-200-E3/96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYM12-200-E3/96 often in real-time on the comparison pages.
What if I can't find stock of BYM12-200-E3/96?
You can fill out our help required form which you can use to request a quote for BYM12-200-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.