Status: | Unknown |
---|---|
Series: | BYM10 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
15,575
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
139,500
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
57,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
15,927
in stock
|
Buy Now | |
element14
from US$0.11
|
15,927
in stock
|
Buy Now | |
Farnell
from US$0.11
|
15,927
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,644
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-213AB |
No. of Pins | 2Pins |
Product Range | BYM10 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Type | Standard Recovery |
External Depth | 3mm |
External Length / Height | 3mm |
External Width | 6mm |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
RMS Input Voltage | 280V |
Reverse Recovery Time trr Typ | 2000ns |
Termination Type | Surface Mount Device |
1.0A 400V STD DO213AB | TTI Europe |
BYM10-400 Series 1 A 400 V 50 uA SMT Single Ultra Fast Rectifier - DO-213AB | Future Electronics |
Standard Diode, 1A, 400V, Do-213Ab | Newark Electronics |
DIODE, STANDARD, 1A, 400V, SMD | element14 |
Diode Standard Rectifier 400V 1A DO213AB | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode 400V 1A 2-Pin DO-213AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a BYM10-400-E3/96?
Additional datasheets, footprints and schematics for BYM10-400-E3/96 are listed on our Part Details page. You can also find images and similar parts to BYM10-400-E3/96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYM10-400-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYM10-400-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYM10-400-E3/96 fall under?
The BYM10-400-E3/96 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYM10-400-E3/96 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYM10-400-E3/96 you can contact the distributor directly for product support, shipping queries etc.
Is the BYM10-400-E3/96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYM10-400-E3/96 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BYM10-400-E3/96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYM10-400-E3/96 often in real-time on the comparison pages.
What if I can't find stock of BYM10-400-E3/96?
You can fill out our help required form which you can use to request a quote for BYM10-400-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.