Status: | Unknown |
---|---|
Series: | SUPERECTIFIER Series |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
76,500
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
81,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
39,000
in stock
|
Buy Now | |
RS
from US$0.18
|
15,700
in stock
|
Buy Now | |
element14
from US$0.11
|
7,383
in stock
|
Buy Now | |
Farnell
from US$0.11
|
7,383
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
5,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
6
in stock
|
Buy Now | |
Kruse
-
|
435,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
306,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-213AB |
No. of Pins | 2Pins |
Product Range | SUPERECTIFIER Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
1.0A 1KV STD DO213AB | TTI Europe |
BYM10-1000 Series 1000 V 1 A Surface Mount Glass Passivated Rectifier - DO-213AB | Future Electronics |
SI-DIODE 1A 1000V MELF | Rutronik |
Diode 1KV 1A | RS |
RECTIFIER, SINGLE, 1A, 1KV, DO-213AB | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, 1Kv, 1A, Do-213Ab | Newark Electronics |
DIO 1000V BYM10-1000 DO 213AB 2P | Kruse |
Diode 1KV 1A 2-Pin DO-213AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYM10-1000-E3/96?
Additional datasheets, footprints and schematics for BYM10-1000-E3/96 are listed on our Part Details page. You can also find images and similar parts to BYM10-1000-E3/96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYM10-1000-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYM10-1000-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYM10-1000-E3/96 fall under?
The BYM10-1000-E3/96 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BYM10-1000-E3/96 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYM10-1000-E3/96 you can contact the distributor directly for product support, shipping queries etc.
Is the BYM10-1000-E3/96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYM10-1000-E3/96 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, RS and element14 have stock available or on a lead time for BYM10-1000-E3/96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYM10-1000-E3/96 often in real-time on the comparison pages.
What if I can't find stock of BYM10-1000-E3/96?
You can fill out our help required form which you can use to request a quote for BYM10-1000-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.