Status: | Unknown |
---|---|
Series: | BYG21K, BYG21M |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.14
|
No stock
|
Buy Now | |
TTI Europe
from US$0.09
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
3,600
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
BYG21K, BYG21M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.5A 800V FS DO214AC | TTI Europe |
VISHAY SEMICONDUCTOR BYG21K-E3/TR | Rapid Electronics |
SI-DIODE 1,5A 800V SMA | Rutronik |
BYG21K Series 800 V 1.5 A 120 ns Fast Avalanche SMT Rectifier - DO-214AC | Future Electronics |
Diode, Standard, 1.5A, 800V, Do-214Ac-2 | Newark Electronics |
Diode Switching 800V 1.5A 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a BYG21K-E3/TR?
Additional datasheets, footprints and schematics for BYG21K-E3/TR are listed on our Part Details page. You can also find images and similar parts to BYG21K-E3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYG21K-E3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYG21K-E3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYG21K-E3/TR fall under?
The BYG21K-E3/TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYG21K-E3/TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYG21K-E3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYG21K-E3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYG21K-E3/TR have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Rutronik and Future Electronics have stock available or on a lead time for BYG21K-E3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYG21K-E3/TR often in real-time on the comparison pages.
What if I can't find stock of BYG21K-E3/TR?
You can fill out our help required form which you can use to request a quote for BYG21K-E3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.