Status: | Unknown |
---|---|
Series: | BYG20D, BYG20G, BYG20J |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
259,200
in stock
|
Buy Now | |
element14
from US$0.14
|
50,739
in stock
|
Buy Now | |
Farnell
from US$0.14
|
50,739
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
48,600
in stock
|
Buy Now | |
RS
from US$0.16
|
41,175
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
21,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
8,493
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
8,115
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,680
in stock
|
Buy Now | |
Avnet Asia
-
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in high frequency rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
BYG20D, BYG20G, BYG20J |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.5 A 600 V 75 ns Surface Mount Avalanche Ultrafast Rectifier - DO-214AC | Future Electronics |
DIODE, FAST, 1.5A, 600V, SMD | element14 |
1.5A 600V UF DO214AC | TTI Europe |
Diode Ultra Fast Rectifier 600V 1.5A SMA | RS |
SI-DIODE 1,5A 600V SMA | Rutronik |
Avalanche Diode, 1.5A 600V Do-214Ac | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Ultrafast Rectifier 600V 1.5A 75ns DO-214AC | Distrelec |
Diode Switching 600V 1.5A 2-Pin SMA T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BYG20J-E3/TR?
Additional datasheets, footprints and schematics for BYG20J-E3/TR are listed on our Part Details page. You can also find images and similar parts to BYG20J-E3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYG20J-E3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYG20J-E3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYG20J-E3/TR fall under?
The BYG20J-E3/TR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYG20J-E3/TR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYG20J-E3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYG20J-E3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYG20J-E3/TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for BYG20J-E3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYG20J-E3/TR often in real-time on the comparison pages.
What if I can't find stock of BYG20J-E3/TR?
You can fill out our help required form which you can use to request a quote for BYG20J-E3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.