Status: | Unknown |
---|---|
Series: | BYG10D, BYG10G, BYG10J, BYG10K, BYG10M, BYG10Y |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
11,154
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
11,155
in stock
|
Buy Now | |
element14
from US$0.17
|
11,154
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
7,200
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Controlled avalanche characteristics |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters, and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Rectifier, Single, 1.6Kv, 1.5A, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 1.6KV, 1.5A, DO-214AC | element14 |
Standard Recovery Rectifier 1600V 1.5A 2-Pin DO-214AC T/R | Avnet America |
1.5A 1.6KV STD DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a BYG10YHE3_A/H?
Additional datasheets, footprints and schematics for BYG10YHE3_A/H are listed on our Part Details page. You can also find images and similar parts to BYG10YHE3_A/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYG10YHE3_A/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYG10YHE3_A/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYG10YHE3_A/H fall under?
The BYG10YHE3_A/H is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYG10YHE3_A/H when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYG10YHE3_A/H you can contact the distributor directly for product support, shipping queries etc.
Is the BYG10YHE3_A/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYG10YHE3_A/H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BYG10YHE3_A/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYG10YHE3_A/H often in real-time on the comparison pages.
What if I can't find stock of BYG10YHE3_A/H?
You can fill out our help required form which you can use to request a quote for BYG10YHE3_A/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.