Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
114
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
998
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
114
in stock
|
Buy Now | |
element14
from US$0.34
|
114
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Single, 600V, 8A, To-220Fp Rohs Compliant: Yes |Ween Semiconductors BYC8X-600P,127 | Newark Electronics |
Diode Switching 600V 8A Rail | Avnet America |
Where can I find additional details, specifications and documents for a BYC8X-600P,127?
Additional datasheets, footprints and schematics for BYC8X-600P,127 are listed on our Part Details page. You can also find images and similar parts to BYC8X-600P,127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYC8X-600P,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYC8X-600P,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYC8X-600P,127 fall under?
The BYC8X-600P,127 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYC8X-600P,127 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYC8X-600P,127 you can contact the distributor directly for product support, shipping queries etc.
Is the BYC8X-600P,127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYC8X-600P,127 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BYC8X-600P,127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYC8X-600P,127 often in real-time on the comparison pages.
What if I can't find stock of BYC8X-600P,127?
You can fill out our help required form which you can use to request a quote for BYC8X-600P,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.