Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
637
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
966
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
637
in stock
|
Buy Now | |
element14
from US$0.44
|
637
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
25
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Single, 600V, 15A, To-220Ac Rohs Compliant: Yes |Ween Semiconductors BYC15-600PQ | Newark Electronics |
Diode Hyperfast Power 600V 15A 2-Pin TO-220AC Rail | Avnet America |
Where can I find additional details, specifications and documents for a BYC15-600PQ?
Additional datasheets, footprints and schematics for BYC15-600PQ are listed on our Part Details page. You can also find images and similar parts to BYC15-600PQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYC15-600PQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYC15-600PQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYC15-600PQ fall under?
The BYC15-600PQ is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYC15-600PQ when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYC15-600PQ you can contact the distributor directly for product support, shipping queries etc.
Is the BYC15-600PQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYC15-600PQ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BYC15-600PQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYC15-600PQ often in real-time on the comparison pages.
What if I can't find stock of BYC15-600PQ?
You can fill out our help required form which you can use to request a quote for BYC15-600PQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.