Status: | Unknown |
---|---|
Series: | BYC10 Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 71A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220F |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYC10 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Ultrafast Recovery |
Where can I find additional details, specifications and documents for a BYC10DX-600?
Additional datasheets, footprints and schematics for BYC10DX-600 are listed on our Part Details page. You can also find images and similar parts to BYC10DX-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYC10DX-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYC10DX-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYC10DX-600 fall under?
The BYC10DX-600 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYC10DX-600 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYC10DX-600 you can contact the distributor directly for product support, shipping queries etc.
Is the BYC10DX-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYC10DX-600 have stock available?
There is no stock from authorised distributors for BYC10DX-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYC10DX-600 often in real-time on the comparison pages.
What if I can't find stock of BYC10DX-600?
You can fill out our help required form which you can use to request a quote for BYC10DX-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.