Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 200ns |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Fast Switch Diode, 5A 600V Do-201Ad | Newark Electronics |
Where can I find additional details, specifications and documents for a BY500-600-E3/54?
Additional datasheets, footprints and schematics for BY500-600-E3/54 are listed on our Part Details page. You can also find images and similar parts to BY500-600-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY500-600-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY500-600-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY500-600-E3/54 fall under?
The BY500-600-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY500-600-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY500-600-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the BY500-600-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY500-600-E3/54 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BY500-600-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY500-600-E3/54 often in real-time on the comparison pages.
What if I can't find stock of BY500-600-E3/54?
You can fill out our help required form which you can use to request a quote for BY500-600-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.