Status: | Unknown |
---|---|
Series: | BY448 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
13,120
in stock
|
Buy Now | |
element14
from US$0.27
|
69,692
in stock
|
Buy Now | |
Farnell
from US$0.24
|
69,692
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
4,083
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.5kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.6V |
Reverse Recovery Time trr Max | 20µs |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 140°C |
Diode Case Style | SOD-57 |
No. of Pins | 2Pins, 2 Pin |
Product Range | BY448 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifrm | 8A |
Current Ifsm | 30A |
Current Ifwm Max | 5A |
Diode Type | Avalanche |
External Diameter | 3.81mm |
External Length / Height | 4.57mm |
Forward Voltage | 1.6V |
Termination Type | Axial Leaded |
DIODE, RECT, 1500V, 2A, SOD57 | element14 |
Diode Standard Recov Rectifier 1.5KV 2A | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Rectifier, 1500V, 2A, Sod57 | Newark Electronics |
DIODE AVALANCHE 1.5KV 2A SOD57 | Future Electronics |
Diode Switching 1.5KV 2A 2-Pin SOD-57 Ammo | Avnet America |
2.0 A1.2KV SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BY448TAP?
Additional datasheets, footprints and schematics for BY448TAP are listed on our Part Details page. You can also find images and similar parts to BY448TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY448TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY448TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY448TAP fall under?
The BY448TAP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY448TAP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY448TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BY448TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY448TAP have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BY448TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY448TAP often in real-time on the comparison pages.
What if I can't find stock of BY448TAP?
You can fill out our help required form which you can use to request a quote for BY448TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.