Status: | Unknown |
---|---|
Series: | BY448 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
10,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
42,864
in stock
|
Buy Now | |
element14
from US$0.27
|
42,864
in stock
|
Buy Now | |
Farnell
from US$0.26
|
42,864
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
4,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
52,000
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.65kV |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.6V |
Reverse Recovery Time trr Max | 20µs |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | BY448 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Standard Power Diode, Single, 1.65 Kv, 1.5 A, 1.6 V, 40 A, 175 C Rohs Compliant: Yes |Vishay BY448GP-E3/54 | Newark Electronics |
RECTIFIER, STD, 1.5A, 1.65KV, DO-204AC-2 | element14 |
Diode 1650V 1.5A Fast Glass DO-15 | RS |
Vishay Standard Recovery Rectifier Diode 1.65kV 1.5A DO-204AC | Distrelec |
Diode Switching 1.65KV 1.5A 2-Pin DO-15 T/R | EBV Elektronik |
BY448GP Series 1650 V 1.5 A Miniature Clamper/Damper Glass Passivated Rectifier | Future Electronics |
BY448GP-E3/54, Diode, 1500V 2A, 20us, 2-Pin SOD-57 | Siliconix / Vishay BY448GP-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a BY448GP-E3/54?
Additional datasheets, footprints and schematics for BY448GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to BY448GP-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY448GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY448GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY448GP-E3/54 fall under?
The BY448GP-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY448GP-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY448GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the BY448GP-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY448GP-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for BY448GP-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY448GP-E3/54 often in real-time on the comparison pages.
What if I can't find stock of BY448GP-E3/54?
You can fill out our help required form which you can use to request a quote for BY448GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.