Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.3kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 3µs |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Standard Diode, 3A, 1.3Kv, Do-201Ad | Newark Electronics |
Where can I find additional details, specifications and documents for a BY255GP-E3/23?
Additional datasheets, footprints and schematics for BY255GP-E3/23 are listed on our Part Details page. You can also find images and similar parts to BY255GP-E3/23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY255GP-E3/23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY255GP-E3/23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY255GP-E3/23 fall under?
The BY255GP-E3/23 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY255GP-E3/23 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY255GP-E3/23 you can contact the distributor directly for product support, shipping queries etc.
Is the BY255GP-E3/23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY255GP-E3/23 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BY255GP-E3/23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY255GP-E3/23 often in real-time on the comparison pages.
What if I can't find stock of BY255GP-E3/23?
You can fill out our help required form which you can use to request a quote for BY255GP-E3/23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.