Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
845
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
22,089
in stock
|
Buy Now | |
element14
from US$0.44
|
22,089
in stock
|
Buy Now | |
Farnell
from US$0.42
|
22,089
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
6,015
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
4,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
1,500
in stock
|
Buy Now | |
Conrad
from US$0.25
|
450
in stock
|
Buy Now | |
EBV Elektronik
-
|
92,500
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.65kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 20µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 140°C |
Diode Case Style | SOD-64 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Rectifier, 1.65Kv, 3A, Sod-64 | Newark Electronics |
RECTIFIER, SINGLE, 3A, 1.65KV, SOD-64 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Si-Rectifier 1500V 3A SOD64 | Schukat Electronic |
Diode Standard Recov Rectifier 1.65KV 3A | RS |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
Diode Switching 1.65KV 3A 2-Pin SOD-64 Ammo | EBV Elektronik |
BY228 Series 1650 V 3 A Through Hole Glass Passivated Rectifier - SOD-64 | Future Electronics |
1650V 3A, Silicon Junction Diode, 2-Pin SOD-64 BY228TAP | Vishay Dale BY228TAP | RS Americas |
3.0 A1650V SOD64 | TTI Europe |
Where can I find additional details, specifications and documents for a BY228TAP?
Additional datasheets, footprints and schematics for BY228TAP are listed on our Part Details page. You can also find images and similar parts to BY228TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY228TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY228TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY228TAP fall under?
The BY228TAP is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BY228TAP when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY228TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BY228TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY228TAP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for BY228TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY228TAP often in real-time on the comparison pages.
What if I can't find stock of BY228TAP?
You can fill out our help required form which you can use to request a quote for BY228TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.