Status: | Unknown |
---|---|
Series: | SUPERECTIFIER Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
11,815
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
11,815
in stock
|
Buy Now | |
element14
from US$0.68
|
11,815
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
2,775
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
Avnet Asia
from US$2.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.5kV |
---|---|
Forward Current If(AV) | 2.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.6V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | SUPERECTIFIER Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 2.5A, 1.5Kv, Do-201Ad | Newark Electronics |
RECTIFIER, SINGLE, 2.5A, 1.5KV, DO-201AD | element14 |
Vishay Fast Switching Rectifier 1.5kV 2.5A 20us DO-201AD | Distrelec |
SI-DIODE 2,5A 1500V DO201AD | Rutronik |
1500V, 2.5A, 2us, 2-Pin DO-201AD. | Future Electronics |
Diode Switching 1.5KV 2.5A 2-Pin DO-201AD T/R | Avnet America |
BY228GP-E3/54, Diode, 1500V 2.5A, 2us, 2-Pin DO-201AD | Siliconix / Vishay BY228GP-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a BY228GP-E3/54?
Additional datasheets, footprints and schematics for BY228GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to BY228GP-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY228GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY228GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY228GP-E3/54 fall under?
The BY228GP-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BY228GP-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY228GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the BY228GP-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY228GP-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rutronik have stock available or on a lead time for BY228GP-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY228GP-E3/54 often in real-time on the comparison pages.
What if I can't find stock of BY228GP-E3/54?
You can fill out our help required form which you can use to request a quote for BY228GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.