BY228-15-TR Diodes by Vishay Intertechnology

AVALANCHE DIODE, 3A, 1.2KV, SOD-64

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.41
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.5kV
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1.5V
Reverse Recovery Time trr Max 20µs
Forward Surge Current Ifsm Max 50A
RoHS Compliant Yes

Alternative Descriptions

AVALANCHE DIODE SOD64 STD1200V, 3A, 1.5V@5A, 2000ns, Standard | Future Electronics
Diode Switching 1.2KV 3A 2-Pin SOD-64 T/R | Avnet America
3A 1200V SOD64 | TTI Europe
Avalanche Diode, 3A, 1.2Kv, Sod-64 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BY228-15-TR?

Additional datasheets, footprints and schematics for BY228-15-TR are listed on our Part Details page. You can also find images and similar parts to BY228-15-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BY228-15-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY228-15-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BY228-15-TR fall under?

The BY228-15-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to BY228-15-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BY228-15-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BY228-15-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BY228-15-TR have stock available?

Authorised distributors including Future Electronics, Avnet America, TTI Europe, Newark Electronics and Avnet Asia have stock available or on a lead time for BY228-15-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BY228-15-TR often in real-time on the comparison pages.

What if I can't find stock of BY228-15-TR?

You can fill out our help required form which you can use to request a quote for BY228-15-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay