Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 2µs |
Diode Case Style | SOD-64 |
RoHS Compliant | Yes |
3A 1300V SOD64 | TTI Europe |
Diode, Rectifier, 3A, 1Kv, Sod-64, Full Reel | Newark Electronics |
Diode Switching 1KV 3A 2-Pin SOD-64 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BY228-13TAP?
Additional datasheets, footprints and schematics for BY228-13TAP are listed on our Part Details page. You can also find images and similar parts to BY228-13TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY228-13TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY228-13TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY228-13TAP fall under?
The BY228-13TAP is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY228-13TAP when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY228-13TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BY228-13TAP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BY228-13TAP have stock available?
Authorised distributors including TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for BY228-13TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY228-13TAP often in real-time on the comparison pages.
What if I can't find stock of BY228-13TAP?
You can fill out our help required form which you can use to request a quote for BY228-13TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.