BY206GP-E3/54 Semiconductors - Discretes by Vishay Intertechnology

DIODE SMALL SIGNAL DO-41

Status: Unknown
Series: BY206 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
19,633
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
19,633
in stock
Buy Now
Logo for element14
element14
from US$0.20
19,633
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 350V
Forward Current If(AV) 400mA
Diode Configuration Single
Forward Voltage VF Max 1.5V
Reverse Recovery Time trr Max 1µs
Forward Surge Current Ifsm Max 15A
Operating Temperature Max 175°C
Diode Case Style DO-41 (DO-204AL)
No. of Pins 2Pins
Product Range BY206 Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Current If @ Vf 2A
Current Ifsm 15A
Device Marking BY206GP
External Diameter 2.7mm
External Length / Height 5.2mm
Junction Temperature Tj Max 175°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Termination Type Axial Leaded

Alternative Descriptions

Diode, Small Signal, Do-41 | Newark Electronics
DIODE, SMALL SIGNAL, DO-41 | element14
Diode Rectifier 350V 400mA Fast Axial | Siliconix / Vishay BY206GP-E3/54 | RS Americas
Rectifier Diodes (non Schottky) | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BY206GP-E3/54?

Additional datasheets, footprints and schematics for BY206GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to BY206GP-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BY206GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY206GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BY206GP-E3/54 fall under?

The BY206GP-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to BY206GP-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BY206GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the BY206GP-E3/54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BY206GP-E3/54 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for BY206GP-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BY206GP-E3/54 often in real-time on the comparison pages.

What if I can't find stock of BY206GP-E3/54?

You can fill out our help required form which you can use to request a quote for BY206GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay