Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.23
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 700mA |
Output Voltage - Output 2 | -5V |
Width | 25.4mm |
RoHS Compliant | Yes |
DC/DC Converter | element14 |
Dc-Dc Converter, Iso Pol, 2 O/P, 10W, 5V, -5V | Newark Electronics |
BWR Series 10 W Dual Output â–’ 5 V DC/DC Converter Power Supply | Future Electronics |
DC/DC Power Supply Dual-OUT 5V/-5V 700A/-700A 7W to 10W | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 10W 48-5V DUAL A DC/DC | Sager |
Where can I find additional details, specifications and documents for a BWR-5/700-D48A-C?
Additional datasheets, footprints and schematics for BWR-5/700-D48A-C are listed on our Part Details page. You can also find images and similar parts to BWR-5/700-D48A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BWR-5/700-D48A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BWR-5/700-D48A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BWR-5/700-D48A-C fall under?
The BWR-5/700-D48A-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to BWR-5/700-D48A-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BWR-5/700-D48A-C you can contact the distributor directly for product support, shipping queries etc.
Is the BWR-5/700-D48A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BWR-5/700-D48A-C have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for BWR-5/700-D48A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BWR-5/700-D48A-C often in real-time on the comparison pages.
What if I can't find stock of BWR-5/700-D48A-C?
You can fill out our help required form which you can use to request a quote for BWR-5/700-D48A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.