Status: | Unknown |
---|---|
Series: | BWR Series |
RoHS: | Unknown |
Prices starting from US$93.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$111.35
|
No stock
|
Buy Now | |
Sager
from US$95.45
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$97.73
|
-
|
Buy Now | |
Future Electronics
from US$96.31
|
-
|
Buy Now | |
Avnet America
from US$131.97
|
-
|
Buy Now | |
element14
from US$98.70
|
-
|
Buy Now | |
TTI Europe
from US$94.74
|
-
|
Buy Now | |
Richardson RFPD
from US$93.29
|
-
|
Buy Now | |
Farnell
from US$99.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 670mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 670mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | BWR Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 50.8mm |
Height | 11.53mm |
Depth | 50.8mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | EN UL |
Approvals & Standards | UL |
Efficiency | 83% |
External Depth | 11.43mm |
External Length / Height | 50.8mm |
External Width | 50.8mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24V |
Isolation Voltage | 1.5kV |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Output Current - Max | 670mA |
Output Ripple Voltage pk-pk | 100mV |
Output Voltage + | 15V |
Output Voltage - | 15V |
Output Voltage Max | 15V |
Output Voltage Min | -15V |
Power Rating | 20W |
Isolated DC/DC Converters - Through Hole 20W 12-15V DUAL A DC/DC | Sager |
DC/DC converter,9-36Vin,+-15Vo 0.67A 20W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 20W, 15V, -15V | Newark Electronics |
BWR Series 15 to 20 W 24 Vin â–’15V Dual Output Enclosed Isolated DC-DC Converter | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.67A 20W 7-Pin Case C4 | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BWR-15/670-D12A-C?
Additional datasheets, footprints and schematics for BWR-15/670-D12A-C are listed on our Part Details page. You can also find images and similar parts to BWR-15/670-D12A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BWR-15/670-D12A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BWR-15/670-D12A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BWR-15/670-D12A-C fall under?
The BWR-15/670-D12A-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BWR-15/670-D12A-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BWR-15/670-D12A-C you can contact the distributor directly for product support, shipping queries etc.
Is the BWR-15/670-D12A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BWR-15/670-D12A-C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BWR-15/670-D12A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BWR-15/670-D12A-C often in real-time on the comparison pages.
What if I can't find stock of BWR-15/670-D12A-C?
You can fill out our help required form which you can use to request a quote for BWR-15/670-D12A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.