Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.18
|
67
in stock
|
Buy Now | |
Sager
from US$77.94
|
557
in stock
|
Buy Now | |
Avnet Abacus
-
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$83.43
|
-
|
Buy Now | |
Future Electronics
from US$81.03
|
-
|
Buy Now | |
Avnet America
from US$107.76
|
-
|
Buy Now | |
element14
from US$78.45
|
-
|
Buy Now | |
Richardson RFPD
from US$76.18
|
-
|
Buy Now | |
Farnell
from US$73.22
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 330mA |
Output Voltage - Output 2 | -15V |
Width | 25.4mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 10W 48-15V DUAL A DC/DC | Sager |
DC/DC Converter Isolated +/-15V 9.9W | RS |
DC/DC Power Supply Dual-OUT 15V/-15V 0.33A/-0.33A 7W to 10W 4-Pin Case C-2 | Avnet Abacus |
Dc-Dc Converter, Iso Pol, 2 O/P, 10W, 15V, -15V | Newark Electronics |
BWR Series 10 W 48 V Input Dual Output â–’15 V Enclosed Isolated DC-DC Converter | Future Electronics |
CONVERTER, DC/DC, 2O/P, +/-15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BWR-15/330-D48A-C?
Additional datasheets, footprints and schematics for BWR-15/330-D48A-C are listed on our Part Details page. You can also find images and similar parts to BWR-15/330-D48A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BWR-15/330-D48A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BWR-15/330-D48A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BWR-15/330-D48A-C fall under?
The BWR-15/330-D48A-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to BWR-15/330-D48A-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BWR-15/330-D48A-C you can contact the distributor directly for product support, shipping queries etc.
Is the BWR-15/330-D48A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BWR-15/330-D48A-C have stock available?
Authorised distributors including Sager, RS, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for BWR-15/330-D48A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BWR-15/330-D48A-C often in real-time on the comparison pages.
What if I can't find stock of BWR-15/330-D48A-C?
You can fill out our help required form which you can use to request a quote for BWR-15/330-D48A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.