Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 17W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 725mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 725mA |
RoHS Compliant | Yes |
Dc-Dc Converter, 2 O/P, 17W | Newark Electronics |
Isolated DC/DC Converters - Through Hole 17W 24V/+-12V+-725mA POSITIVE ON/OFF | Sager |
Module DC-DC 2-OUT 12V/-12V 0.725A 17W 6-Pin Case C-14 | Avnet Abacus |
Where can I find additional details, specifications and documents for a BWR-12/725-D24AC?
Additional datasheets, footprints and schematics for BWR-12/725-D24AC are listed on our Part Details page. You can also find images and similar parts to BWR-12/725-D24AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BWR-12/725-D24AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BWR-12/725-D24AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BWR-12/725-D24AC fall under?
The BWR-12/725-D24AC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to BWR-12/725-D24AC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BWR-12/725-D24AC you can contact the distributor directly for product support, shipping queries etc.
Is the BWR-12/725-D24AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BWR-12/725-D24AC have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for BWR-12/725-D24AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BWR-12/725-D24AC often in real-time on the comparison pages.
What if I can't find stock of BWR-12/725-D24AC?
You can fill out our help required form which you can use to request a quote for BWR-12/725-D24AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.