Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 125mA |
Output Voltage - Output 2 | -12V |
Width | 20.32mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 2 O/P, 3W, 12V, -12V | Newark Electronics |
DC/DC Power Supply Dual-OUT 12V/-12V 0.125A/-0.125A 3W 8-Pin Case C1 | Avnet Abacus |
Where can I find additional details, specifications and documents for a BWR-12/125-D12-C?
Additional datasheets, footprints and schematics for BWR-12/125-D12-C are listed on our Part Details page. You can also find images and similar parts to BWR-12/125-D12-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BWR-12/125-D12-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BWR-12/125-D12-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BWR-12/125-D12-C fall under?
The BWR-12/125-D12-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to BWR-12/125-D12-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BWR-12/125-D12-C you can contact the distributor directly for product support, shipping queries etc.
Is the BWR-12/125-D12-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BWR-12/125-D12-C have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for BWR-12/125-D12-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BWR-12/125-D12-C often in real-time on the comparison pages.
What if I can't find stock of BWR-12/125-D12-C?
You can fill out our help required form which you can use to request a quote for BWR-12/125-D12-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.