Status: | Unknown |
---|---|
Series: | WPJ Series |
RoHS: | Unknown |
Product Range | WPJ Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
For Use With | WPJ Connectors |
Gender | Receptacle |
Rectangular Power Contact, Wpj Series, Tin Plated Contacts, Copper, Socket, Crimp Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BWPJR-21T-M0.5 | Newark Electronics |
CONTACT, FOR WPJ RECEPTACLE HOUSING | element14 |
Where can I find additional details, specifications and documents for a BWP-JR-21T-M0.5?
Additional datasheets, footprints and schematics for BWP-JR-21T-M0.5 are listed on our Part Details page. You can also find images and similar parts to BWP-JR-21T-M0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BWP-JR-21T-M0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BWP-JR-21T-M0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BWP-JR-21T-M0.5 fall under?
The BWP-JR-21T-M0.5 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BWP-JR-21T-M0.5 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BWP-JR-21T-M0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the BWP-JR-21T-M0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BWP-JR-21T-M0.5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BWP-JR-21T-M0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BWP-JR-21T-M0.5 often in real-time on the comparison pages.
What if I can't find stock of BWP-JR-21T-M0.5?
You can fill out our help required form which you can use to request a quote for BWP-JR-21T-M0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.