Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0381
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
52,000
in stock
|
Buy Now | |
Conrad
from US$0.20
|
6,066
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
1,882
in stock
|
Buy Now | |
Chip One Stop
from US$0.0381
|
1,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Cable Diameter Max | 3.4mm |
Cable Diameter Min | 1.9mm |
Contact Termination | Crimp |
Current Rating | 20A |
External Depth | 4.1mm |
External Length / Height | 3.1mm |
External Width | 22.2mm |
For Use With | VL Series Socket |
Gender | Plug |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 14AWG |
VL 6.2 20A pin contact,12-22 awg | RS |
Lockable cable-to-PCB and cable-to-cable connection. For large cross-sectional areas and high contact pressure. The catch bars on the housing and pin header make an audible click when plugging in. Can be easily soldered due to pre-tinning the pin header | Conrad |
Rectangular Power Contact, Tin Plated Contacts, Phosphor Bronze, Pin, Crimp, 20 Awg Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BVM-61T-P2.0 | Newark Electronics |
Rectangular Power Contact, VL Series, 14-20 AWG, Crimp, Phosphor Bronze, Tin Pla | Future Electronics |
Where can I find additional details, specifications and documents for a BVM-61T-P2.0?
Additional datasheets, footprints and schematics for BVM-61T-P2.0 are listed on our Part Details page. You can also find images and similar parts to BVM-61T-P2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BVM-61T-P2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVM-61T-P2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BVM-61T-P2.0 fall under?
The BVM-61T-P2.0 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BVM-61T-P2.0 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BVM-61T-P2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the BVM-61T-P2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BVM-61T-P2.0 have stock available?
Authorised distributors including RS, Conrad, CoreStaff, Chip One Stop and Newark Electronics have stock available or on a lead time for BVM-61T-P2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BVM-61T-P2.0 often in real-time on the comparison pages.
What if I can't find stock of BVM-61T-P2.0?
You can fill out our help required form which you can use to request a quote for BVM-61T-P2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.