Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 12AWG |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Tin |
Cable Diameter Max | 4.1mm |
Cable Diameter Min | 4.1mm |
Contact Termination | Crimp |
Current Rating | 20A |
External Depth | 4.1mm |
External Length / Height | 3.1mm |
External Width | 16.7mm |
For Use With | VL Series Pin |
Gender | Receptacle |
Wire Area Size Max | 3.5mm² |
Wire Area Size Min | 3.5mm² |
Wire Size | 12AWG |
Contact, Socket, Crimp, 12Awg | Newark Electronics |
Lockable cable-to-PCB and cable-to-cable connection. For large cross-sectional areas and high contact pressure. The catch bars on the housing and pin header make an audible click when plugging in. Can be easily soldered due to pre-tinning the pin header | Conrad |
Where can I find additional details, specifications and documents for a BVF-81T-P2.0?
Additional datasheets, footprints and schematics for BVF-81T-P2.0 are listed on our Part Details page. You can also find images and similar parts to BVF-81T-P2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BVF-81T-P2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVF-81T-P2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BVF-81T-P2.0 fall under?
The BVF-81T-P2.0 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BVF-81T-P2.0 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BVF-81T-P2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the BVF-81T-P2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BVF-81T-P2.0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Conrad have stock available or on a lead time for BVF-81T-P2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BVF-81T-P2.0 often in real-time on the comparison pages.
What if I can't find stock of BVF-81T-P2.0?
You can fill out our help required form which you can use to request a quote for BVF-81T-P2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.