Status: | Active |
---|---|
Series: | BUX87 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
17
in stock
|
Buy Now | |
element14
from US$0.45
|
1,542
in stock
|
Buy Now | |
Farnell
from US$0.44
|
1,542
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
463
in stock
|
Buy Now | |
Micros
from US$0.42
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
3,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Distrelec
from US$0.77
|
-
|
Buy Now |
High voltage capability (450 V VCEO) |
High DC current gain |
Minimum lot-to-lot spread for reliable operation |
TRANSISTOR, NPN, 450V, SOT-32 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
NPN 0.5A 1000V 20W | Micros |
Transistor NPN 450V 0.5A SOT-32 | RS |
Trans GP BJT NPN 450V 0.5A 3-Pin(3+Tab) SOT-32 Tube | Avnet Silica |
Trans, Npn, 450V, 0.5A, 150Deg C, 40W | Newark Electronics |
BUX87 Series 450 V 500 mA High Voltage NPN Power Transistor - SOT-32-3 | Future Electronics |
ST Power Transistor, NPN, 1kV, SOT-32 | Distrelec |
Where can I find additional details, specifications and documents for a BUX87?
Additional datasheets, footprints and schematics for BUX87 are listed on our Part Details page. You can also find images and similar parts to BUX87 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUX87 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUX87 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUX87 fall under?
The BUX87 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUX87 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUX87 you can contact the distributor directly for product support, shipping queries etc.
Is the BUX87 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BUX87 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Micros and RS have stock available or on a lead time for BUX87.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUX87 often in real-time on the comparison pages.
What if I can't find stock of BUX87?
You can fill out our help required form which you can use to request a quote for BUX87 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.