Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.54
|
61
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.00
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$5.46
|
30
in stock
|
Buy Now | |
Distrelec
from US$6.46
|
24
in stock
|
Buy Now | |
element14
from US$7.04
|
12
in stock
|
Buy Now | |
Farnell
from US$7.26
|
12
in stock
|
Buy Now | |
RS Americas
from US$6.68
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 200A |
Jaw Opening Max | 1.5" |
Insulator Colour | Red |
Body Material | Steel |
Colour | Red |
Contact Material | Steel |
Features | Fully Insulated |
RoHS Compliant | No |
Fully Insulated Red Battery Clip | RS |
Crocodile clip | Transfer Multisort Elektronik |
Battery Clip, 1.5In, Red, 400A | Newark Electronics |
Mueller Electric Co Insulated Battery Clip, Red, 200A | Distrelec |
BATTERY CLIP, 200A, 38.1MM, RED | element14 |
Red Battery Clip Fully Insulated- 400 Amp | Mueller BU-X15400-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-X15400-2?
Additional datasheets, footprints and schematics for BU-X15400-2 are listed on our Part Details page. You can also find images and similar parts to BU-X15400-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-X15400-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-X15400-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-X15400-2 fall under?
The BU-X15400-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-X15400-2 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-X15400-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-X15400-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-X15400-2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Distrelec and element14 have stock available or on a lead time for BU-X15400-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-X15400-2 often in real-time on the comparison pages.
What if I can't find stock of BU-X15400-2?
You can fill out our help required form which you can use to request a quote for BU-X15400-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.