Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
28
in stock
|
Buy Now | |
Distrelec
from US$2.91
|
11
in stock
|
Buy Now | |
RS Americas
from US$3.45
|
10
in stock
|
Buy Now | |
element14
from US$3.78
|
7
in stock
|
Buy Now | |
Farnell
from US$4.46
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.56
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Voltage Rating | 5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Product Range | - |
4mm banana plug, 15A, black | RS |
Mueller Electric Co Banana Connector, Plug, Black, 15A, 5kV, Nickel | Distrelec |
Conn Test Banana Plug CableMnt SLD/Crimp Blk 22-18AWG Ni PLD Brass 15A 5000VDC | Mueller BU-P5169-0 | RS Americas |
CONN, BANANA, PLUG, CRIMP / SOLDER, BLK | element14 |
Plug | Transfer Multisort Elektronik |
Banana Plug, 15A, Crimp/Solder, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a BU-P5169-0?
Additional datasheets, footprints and schematics for BU-P5169-0 are listed on our Part Details page. You can also find images and similar parts to BU-P5169-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P5169-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P5169-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P5169-0 fall under?
The BU-P5169-0 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P5169-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P5169-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P5169-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P5169-0 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for BU-P5169-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P5169-0 often in real-time on the comparison pages.
What if I can't find stock of BU-P5169-0?
You can fill out our help required form which you can use to request a quote for BU-P5169-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.