Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
240
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$5.06
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$9.30
|
42
in stock
|
Buy Now | |
element14
from US$8.36
|
42
in stock
|
Buy Now | |
Farnell
from US$12.76
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.21
|
11
in stock
|
Buy Now | |
RS Americas
from US$9.64
|
2
in stock
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | - |
Insulator Colour | Red |
Product Range | - |
Termination Method | Crimp or Solder |
Red Insulated Alligator Clip | RS |
Mueller Electric Co Alligator Clips with Insulators 10pcs 1kV 10A Nickel-Plated Steel Metal / Red | Distrelec |
Alligator Clip, 8Mm, Red, 10A, Pk10 | Newark Electronics |
ALLIGATOR CLIP, 8MM, RED, 10A, PK10 | element14 |
Crocodile clip | Transfer Multisort Elektronik |
Conn Test Clip Alligator Crimp/Sldr w/Insulator Red 10A 1000VRMS 10Pk | Mueller BU-P2240-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-P2240-2?
Additional datasheets, footprints and schematics for BU-P2240-2 are listed on our Part Details page. You can also find images and similar parts to BU-P2240-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P2240-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P2240-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P2240-2 fall under?
The BU-P2240-2 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-P2240-2 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P2240-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P2240-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P2240-2 have stock available?
Authorised distributors including RS, Distrelec, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for BU-P2240-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P2240-2 often in real-time on the comparison pages.
What if I can't find stock of BU-P2240-2?
You can fill out our help required form which you can use to request a quote for BU-P2240-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.