Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 5A |
Voltage Rating | 2.5kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Beryllium Copper |
Conn, Banana, Plug, 5A, Solderless, Blk | Newark Electronics |
Connector: 3mm banana | Transfer Multisort Elektronik |
Banana Plug Dual Shorting Black | Mueller BU-P2035-0 | RS Americas |
CONN, BANANA, PLUG, 5A, SCREW, BLK | element14 |
Where can I find additional details, specifications and documents for a BU-P2035-0?
Additional datasheets, footprints and schematics for BU-P2035-0 are listed on our Part Details page. You can also find images and similar parts to BU-P2035-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P2035-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P2035-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P2035-0 fall under?
The BU-P2035-0 is listed under Mueller Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BU-P2035-0 when available in the Mueller Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P2035-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P2035-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P2035-0 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for BU-P2035-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P2035-0 often in real-time on the comparison pages.
What if I can't find stock of BU-P2035-0?
You can fill out our help required form which you can use to request a quote for BU-P2035-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.