Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.46
Test Connector Type A | Miniature Stacking Banana Plug |
---|---|
Test Connector Type B | Miniature Stacking Banana Plug |
Voltage Rating | 3kV |
Current Rating | 5A |
Insulator Colour | Red |
Product Range | - |
TEST LEAD, STACK BANANA PLUG, 609.6MM | element14 |
Test lead | Transfer Multisort Elektronik |
Mueller Electric Co Test Lead PVC 5A 609mm 0.5mm² Red | Distrelec |
Test Lead, Stack Banana Plug, 609.6Mm | Newark Electronics |
TL ,mini stackable banana red 24 inch | Mueller BU-P1081-24-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-P1081-24-2?
Additional datasheets, footprints and schematics for BU-P1081-24-2 are listed on our Part Details page. You can also find images and similar parts to BU-P1081-24-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P1081-24-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P1081-24-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P1081-24-2 fall under?
The BU-P1081-24-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-P1081-24-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P1081-24-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P1081-24-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P1081-24-2 have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for BU-P1081-24-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P1081-24-2 often in real-time on the comparison pages.
What if I can't find stock of BU-P1081-24-2?
You can fill out our help required form which you can use to request a quote for BU-P1081-24-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.