Status: | Active |
---|---|
Series: | BULD118D |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
19,385
in stock
|
Buy Now | |
element14
from US$0.34
|
19,385
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
5,925
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
184
in stock
|
Buy Now | |
Avnet Silica
-
|
4,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
INTEGRATED ANTIPARALLEL COLLECTOR- EMITTER DIODE |
LOW SPREAD OF DYNAMIC PARAMETERS |
HIGH VOLTAGE CAPABILITY |
VERY HIGH SWITCHING SPEED |
MINIMUM LOT-TO-LOT SPREAD FOR RELIABLE OPERATION |
TRANSISTOR, NPN, 400V, 2A, TO-251 | element14 |
Bipolar (BJT) Transistor NPN 400V 2A 20W Through Hole TO-251 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 400V 2A 3-Pin(3+Tab) IPAK Tube | Avnet Silica |
Transistor, Npn, 400V, 2A, To-251 | Newark Electronics |
Where can I find additional details, specifications and documents for a BULD118D-1?
Additional datasheets, footprints and schematics for BULD118D-1 are listed on our Part Details page. You can also find images and similar parts to BULD118D-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BULD118D-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BULD118D-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BULD118D-1 fall under?
The BULD118D-1 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BULD118D-1 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BULD118D-1 you can contact the distributor directly for product support, shipping queries etc.
Is the BULD118D-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BULD118D-1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BULD118D-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BULD118D-1 often in real-time on the comparison pages.
What if I can't find stock of BULD118D-1?
You can fill out our help required form which you can use to request a quote for BULD118D-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.