Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
25,425
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
24,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
7,257
in stock
|
Buy Now | |
element14
from US$0.27
|
7,257
in stock
|
Buy Now | |
Farnell
from US$0.27
|
7,257
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,500
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16.7A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.044ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 37W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
MOSFET N-Ch 60V 16.7A Auto LFPAK56 | RS |
BUK9Y59 Series 60 V 16.7 A 59 mOhm N-Channel Logic Level MOSFET - LFPAK-56 | Future Electronics |
Trans MOSFET N-CH 60V 16.7A 5-Pin(4+Tab) LFPAK T/R | Avnet Asia |
Mosfet Transistor, N Channel, 16.7 A, 60 V, 0.044 Ohm, 10 V, 1.7 V Rohs Compliant: Yes |Nexperia BUK9Y59-60E,115 | Newark Electronics |
MOSFET, N-CH, 60V, 16.7A, LFPAK | element14 |
Where can I find additional details, specifications and documents for a BUK9Y59-60E 115?
Additional datasheets, footprints and schematics for BUK9Y59-60E 115 are listed on our Part Details page. You can also find images and similar parts to BUK9Y59-60E 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9Y59-60E 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9Y59-60E 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9Y59-60E 115 fall under?
The BUK9Y59-60E 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9Y59-60E 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9Y59-60E 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9Y59-60E 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9Y59-60E 115 have stock available?
Authorised distributors including RS, Future Electronics, Avnet Asia, Newark Electronics and element14 have stock available or on a lead time for BUK9Y59-60E 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9Y59-60E 115 often in real-time on the comparison pages.
What if I can't find stock of BUK9Y59-60E 115?
You can fill out our help required form which you can use to request a quote for BUK9Y59-60E 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.