Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
6,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
6,634
in stock
|
Buy Now | |
element14
from US$0.49
|
6,634
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 100V |
Continuous Drain Current Id | 23A |
On Resistance Rds(on) | 0.041ohm |
Transistor Mounting | Surface Mount |
RoHS Compliant | Yes |
Mosfet, N-Ch, 100V, 23A, Lfpak56 Rohs Compliant: Yes |Nexperia BUK9Y53-100B,115 | Newark Electronics |
MOSFET, N-CH, 100V, 23A, LFPAK56 | element14 |
N-Channel 100 V 23 A 49 mOhm Surface Mount TrenchMOS Logic Level FET - LFPAK-56 | Future Electronics |
Trans MOSFET N-CH 100V 94A 5-Pin(4+Tab) LFPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BUK9Y53-100B,115.?
Additional datasheets, footprints and schematics for BUK9Y53-100B,115. are listed on our Part Details page. You can also find images and similar parts to BUK9Y53-100B,115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9Y53-100B,115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9Y53-100B,115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9Y53-100B,115. fall under?
The BUK9Y53-100B,115. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9Y53-100B,115. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9Y53-100B,115. you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9Y53-100B,115. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BUK9Y53-100B,115. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for BUK9Y53-100B,115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9Y53-100B,115. often in real-time on the comparison pages.
What if I can't find stock of BUK9Y53-100B,115.?
You can fill out our help required form which you can use to request a quote for BUK9Y53-100B,115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.