Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
4,848
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
4,848
in stock
|
Buy Now | |
element14
from US$0.45
|
4,848
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 34A |
Drain Source Voltage Vds | 75V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 85W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 34A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 75V |
Voltage Vgs Max | 15V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 75 V 30 mOhm Surface Mount Logic Level MOSFET - LFPAK-4 | Future Electronics |
Mosfet Transistor, N Channel, 34 A, 75 V, 28 Mohm, 5 V, 1.5 V Rohs Compliant: Yes |Nexperia BUK9Y30-75B,115 | Newark Electronics |
MOSFET, N CH 75V 34A SOT669 | element14 |
Trans MOSFET N-CH 75V 34A 5-Pin(4+Tab) LFPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BUK9Y30-75B 115?
Additional datasheets, footprints and schematics for BUK9Y30-75B 115 are listed on our Part Details page. You can also find images and similar parts to BUK9Y30-75B 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9Y30-75B 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9Y30-75B 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9Y30-75B 115 fall under?
The BUK9Y30-75B 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9Y30-75B 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9Y30-75B 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9Y30-75B 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9Y30-75B 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BUK9Y30-75B 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9Y30-75B 115 often in real-time on the comparison pages.
What if I can't find stock of BUK9Y30-75B 115?
You can fill out our help required form which you can use to request a quote for BUK9Y30-75B 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.