Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
1,115
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
18,000
in stock
|
Buy Now | |
element14
from US$0.48
|
1,115
in stock
|
Buy Now | |
Avnet Silica
-
|
10,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 34A |
On Resistance Rds(on) | 0.0215ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Channel Type:N Channel | Newark Electronics |
Trans MOSFET N-CH 60V 34A 5-Pin(4+Tab) LFPAK T/R | Avnet America |
BUK9Y25 Series 60 V 21.5 mOhm 65 W N-Channel Logic Level MOSFET - LFPAK-56 | Future Electronics |
MOSFET, AECQ101, N-CH, 60V, 34A, LFPAK56 | element14 |
Where can I find additional details, specifications and documents for a BUK9Y25-60E 115.?
Additional datasheets, footprints and schematics for BUK9Y25-60E 115. are listed on our Part Details page. You can also find images and similar parts to BUK9Y25-60E 115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9Y25-60E 115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9Y25-60E 115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9Y25-60E 115. fall under?
The BUK9Y25-60E 115. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9Y25-60E 115. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9Y25-60E 115. you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9Y25-60E 115. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9Y25-60E 115. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for BUK9Y25-60E 115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9Y25-60E 115. often in real-time on the comparison pages.
What if I can't find stock of BUK9Y25-60E 115.?
You can fill out our help required form which you can use to request a quote for BUK9Y25-60E 115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.