Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0027ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.77V |
Power Dissipation Pd | 101W |
Transistor Case Style | LFPAK |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Mosfet, N-Ch, 40V, 80A, 175Deg C, 101W | Newark Electronics |
N-Channel 40 V 3.3 mOhm 101 W SMT Automotive Logic Level Mosfet - LFPAK-33 | Future Electronics |
Transistor MOSFET 40V 80A 8-Pin LFPAK33 Trench 9 Automotive | Avnet America |
MOSFET, N-CH, 40V, 80A, 175DEG C, 101W | element14 |
Where can I find additional details, specifications and documents for a BUK9M3R3-40HX?
Additional datasheets, footprints and schematics for BUK9M3R3-40HX are listed on our Part Details page. You can also find images and similar parts to BUK9M3R3-40HX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9M3R3-40HX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9M3R3-40HX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9M3R3-40HX fall under?
The BUK9M3R3-40HX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BUK9M3R3-40HX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9M3R3-40HX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9M3R3-40HX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9M3R3-40HX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for BUK9M3R3-40HX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9M3R3-40HX often in real-time on the comparison pages.
What if I can't find stock of BUK9M3R3-40HX?
You can fill out our help required form which you can use to request a quote for BUK9M3R3-40HX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.