Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 32A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.017ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 55W |
Transistor Case Style | SOT-1210 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET BUK9M24-60E/MLFPAK/REEL 7 Q1/" | Future Electronics |
MOSFET N-Ch 60V 32A Auto LFPAK33 | RS |
BUK9M24-60E/MLFPAK/REEL 7 Q1/" | Avnet Silica |
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210 | Newark Electronics |
BUK9M24-60E/MLFPAK/REEL 7" Q1/ | Avnet America |
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210 | element14 |
Where can I find additional details, specifications and documents for a BUK9M24-60EX?
Additional datasheets, footprints and schematics for BUK9M24-60EX are listed on our Part Details page. You can also find images and similar parts to BUK9M24-60EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9M24-60EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9M24-60EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9M24-60EX fall under?
The BUK9M24-60EX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9M24-60EX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9M24-60EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9M24-60EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9M24-60EX have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for BUK9M24-60EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9M24-60EX often in real-time on the comparison pages.
What if I can't find stock of BUK9M24-60EX?
You can fill out our help required form which you can use to request a quote for BUK9M24-60EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.