Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
Avnet Silica
-
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.016ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 44W |
Transistor Case Style | SOT-1210 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans MOSFET N-CH 40V 30A 8-Pin LFPAK-33 T/R | Avnet Silica |
MOSFET N-Ch 40V 30A Auto LFPAK33 | RS |
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 40V, SOT-1210 | Farnell |
Where can I find additional details, specifications and documents for a BUK9M24-40EX?
Additional datasheets, footprints and schematics for BUK9M24-40EX are listed on our Part Details page. You can also find images and similar parts to BUK9M24-40EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9M24-40EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9M24-40EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9M24-40EX fall under?
The BUK9M24-40EX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9M24-40EX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9M24-40EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9M24-40EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9M24-40EX have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BUK9M24-40EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9M24-40EX often in real-time on the comparison pages.
What if I can't find stock of BUK9M24-40EX?
You can fill out our help required form which you can use to request a quote for BUK9M24-40EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.