Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 38A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 62W |
Transistor Case Style | SOT-1210 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, Auto, 38A, 60V, Sot1210 | Newark Electronics |
ELITE PROGRAM PART - BUK9M19-60E/SOT1210/mLFPAK | Future Electronics |
MOSFET, N-CH, AUTO, 38A, 60V, SOT1210 | element14 |
Transistor MOSFET N-CH 60V 38A 8-Pin LFPAK-33 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BUK9M19-60EX?
Additional datasheets, footprints and schematics for BUK9M19-60EX are listed on our Part Details page. You can also find images and similar parts to BUK9M19-60EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9M19-60EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9M19-60EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9M19-60EX fall under?
The BUK9M19-60EX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9M19-60EX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9M19-60EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9M19-60EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9M19-60EX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for BUK9M19-60EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9M19-60EX often in real-time on the comparison pages.
What if I can't find stock of BUK9M19-60EX?
You can fill out our help required form which you can use to request a quote for BUK9M19-60EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.