Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
4,341
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,341
in stock
|
Buy Now | |
element14
from US$0.34
|
4,341
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9.3A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 36W |
Transistor Case Style | SOT-1210 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, Aec-Q101, 9.3A, 100V | Newark Electronics |
MOSFET, N-CH, AEC-Q101, 9.3A, 100V | element14 |
Trans MOSFET N-CH 100V 9.3A 8-Pin LFPAK-33 T/R - Tape and Reel | Future Electronics |
Trans MOSFET N-CH 100V 9.3A 8-Pin LFPAK-33 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BUK9M156-100EX?
Additional datasheets, footprints and schematics for BUK9M156-100EX are listed on our Part Details page. You can also find images and similar parts to BUK9M156-100EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9M156-100EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9M156-100EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9M156-100EX fall under?
The BUK9M156-100EX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9M156-100EX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9M156-100EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9M156-100EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9M156-100EX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BUK9M156-100EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9M156-100EX often in real-time on the comparison pages.
What if I can't find stock of BUK9M156-100EX?
You can fill out our help required form which you can use to request a quote for BUK9M156-100EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.