Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
4,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 44A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0089ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 55W |
Transistor Case Style | SOT-1210 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET N-Ch 40V 44A Auto LFPAK33 | RS |
Mosfet, N-Ch, Auto, 44A, 40V, Sot1210 | Newark Electronics |
Transistor MOSFET N-CH 40V 44A 8-Pin SOT-1210 T/R | Avnet America |
MOSFET, N-CH, AUTO, 44A, 40V, SOT1210 | element14 |
Where can I find additional details, specifications and documents for a BUK9M14-40EX?
Additional datasheets, footprints and schematics for BUK9M14-40EX are listed on our Part Details page. You can also find images and similar parts to BUK9M14-40EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9M14-40EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9M14-40EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9M14-40EX fall under?
The BUK9M14-40EX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9M14-40EX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9M14-40EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9M14-40EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9M14-40EX have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BUK9M14-40EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9M14-40EX often in real-time on the comparison pages.
What if I can't find stock of BUK9M14-40EX?
You can fill out our help required form which you can use to request a quote for BUK9M14-40EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.