Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.00484ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 68W |
Transistor Case Style | SOT-1205 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
BUK9K6R2 Series 40 V 40 A Dual N-Channel TrenchMOS Logic Level FET - LFPAK56D | Future Electronics |
Transistor MOSFET Array Dual N-CH 40V 40A 8-Pin LFPAK-56D T/R | Avnet Silica |
Mosfet Transistor, N Channel, 40 A, 40 V, 0.00484 Ohm, 10 V, 1.7 V Rohs Compliant: Yes |Nexperia BUK9K6R2-40E,115 | Newark Electronics |
MOSFET, N-CH, 40V, 40A, LFPAK56D | element14 |
Where can I find additional details, specifications and documents for a BUK9K6R2-40E 115?
Additional datasheets, footprints and schematics for BUK9K6R2-40E 115 are listed on our Part Details page. You can also find images and similar parts to BUK9K6R2-40E 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9K6R2-40E 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9K6R2-40E 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9K6R2-40E 115 fall under?
The BUK9K6R2-40E 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9K6R2-40E 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9K6R2-40E 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9K6R2-40E 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9K6R2-40E 115 have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BUK9K6R2-40E 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9K6R2-40E 115 often in real-time on the comparison pages.
What if I can't find stock of BUK9K6R2-40E 115?
You can fill out our help required form which you can use to request a quote for BUK9K6R2-40E 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.