Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
15,000
in stock
|
Buy Now | |
element14
from US$0.15
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
590
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 19A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 15W |
Transistor Case Style | SOT-1220 |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Buk9D23-40E/Sot1220/Sot1220 Rohs Compliant: Yes |Nexperia BUK9D23-40EX | Newark Electronics |
Transistor MOSFET N-CH 40V 19A 6-Pin SOT-1220 T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 40V, SOT-1220 | element14 |
BUK9D23 Series 40 V 8 A 23 mOhm SMT N-Channel Trench MOSFET - DFN2020MD-6 | Future Electronics |
Where can I find additional details, specifications and documents for a BUK9D23-40EX?
Additional datasheets, footprints and schematics for BUK9D23-40EX are listed on our Part Details page. You can also find images and similar parts to BUK9D23-40EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9D23-40EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9D23-40EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9D23-40EX fall under?
The BUK9D23-40EX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BUK9D23-40EX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9D23-40EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9D23-40EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9D23-40EX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for BUK9D23-40EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9D23-40EX often in real-time on the comparison pages.
What if I can't find stock of BUK9D23-40EX?
You can fill out our help required form which you can use to request a quote for BUK9D23-40EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.