Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
4,071
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,071
in stock
|
Buy Now | |
element14
from US$0.31
|
4,071
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 55V |
Continuous Drain Current Id | 7A |
On Resistance Rds(on) | 0.073ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
RoHS Compliant | Yes |
BUK9880 Series 55 V 7A 73 mOhm N-Channel TrenchMOS Logic Level FET - SC-73 | Future Electronics |
Mosfet, N-Ch, 55V, 7A, Sc-73 Rohs Compliant: Yes |Nexperia BUK9880-55A/CUX | Newark Electronics |
MOSFET, N-CH, 55V, 7A, SC-73 | element14 |
Trans MOSFET N-CH 55V 7A 4-Pin SC-73 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BUK9880-55A/CUX.?
Additional datasheets, footprints and schematics for BUK9880-55A/CUX. are listed on our Part Details page. You can also find images and similar parts to BUK9880-55A/CUX. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9880-55A/CUX. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9880-55A/CUX. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9880-55A/CUX. fall under?
The BUK9880-55A/CUX. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9880-55A/CUX. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9880-55A/CUX. you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9880-55A/CUX. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BUK9880-55A/CUX. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BUK9880-55A/CUX..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9880-55A/CUX. often in real-time on the comparison pages.
What if I can't find stock of BUK9880-55A/CUX.?
You can fill out our help required form which you can use to request a quote for BUK9880-55A/CUX. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.