Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.28
|
31,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
14,243
in stock
|
Buy Now | |
element14
from US$0.46
|
14,243
in stock
|
Buy Now | |
Farnell
from US$0.46
|
14,243
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.062ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 8W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-Channel 100 V 75 mOhm TrenchMOS Logic Level FET - SOT-223 | Future Electronics |
Trans MOSFET N-CH 100V 7A 4-Pin SC-73 T/R | Avnet Asia |
Mosfet, Aec-Q101, N-Ch, 1000V, Sot-223 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 1000V, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a BUK9875-100A/CUX?
Additional datasheets, footprints and schematics for BUK9875-100A/CUX are listed on our Part Details page. You can also find images and similar parts to BUK9875-100A/CUX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9875-100A/CUX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9875-100A/CUX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9875-100A/CUX fall under?
The BUK9875-100A/CUX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9875-100A/CUX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9875-100A/CUX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9875-100A/CUX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9875-100A/CUX have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for BUK9875-100A/CUX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9875-100A/CUX often in real-time on the comparison pages.
What if I can't find stock of BUK9875-100A/CUX?
You can fill out our help required form which you can use to request a quote for BUK9875-100A/CUX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.